EN
  • EN
  • DE

TB1095A

Part No TB1095A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 528.3 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098026-TB1095A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB1095A CAD Model

Description

The TB1095A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. TAI-SAW is a well-known manufacturer of SAW filters and other RF components used in a variety of wireless communication applications. The TB1095A is designed to provide precise filtering, enabling clear and reliable signal transmission and reception.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless devices to filter out unwanted signals and improve signal quality.
  • Remote Control Systems: Employed in remote control devices to ensure reliable and interference-free communication.
  • Automotive Electronics: Integrated into automotive keyless entry systems and other wireless communication systems in vehicles.
  • Industrial Control Systems: Used in industrial wireless communication systems to filter out noise and ensure reliable data transmission.
  • IoT Devices: Found in various Internet of Things (IoT) devices that rely on wireless communication for data transmission and control.

Features

  • Surface Acoustic Wave (SAW) Technology: Provides precise and reliable filtering performance.
  • Low Insertion Loss: Minimizes signal attenuation for improved signal strength and range.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Compact Size: Small form factor allows for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive for environmental protection.
  • Stable Performance: Maintains consistent performance over a wide range of temperatures and operating conditions.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise, resulting in clearer and more reliable signal transmission and reception.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from other wireless devices and signals.
  • Simplified Design: Compact size and surface mount design simplify the design and assembly process.
  • Environmentally Friendly: RoHS compliant for environmental protection.
  • Reliable Operation: Stable performance ensures reliable operation in various applications.

Technical Specifications: The TB1095A SAW filter operates at a specific center frequency and bandwidth, with defined insertion loss and attenuation characteristics. Consult the TAI-SAW TECHNOLOGY CO., LTD. datasheet for the TB1095A for comprehensive technical data, including frequency specifications, insertion loss, attenuation, and temperature characteristics.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess