Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74VCX16500
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1133441-74VCX16500MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX16500MTD CAD Model

Description

ON Semiconductor 74VCX16500MTD: Low Voltage 18-Bit Universal Bus Transceiver with 3.6V Tolerant Inputs and Outputs

The 74VCX16500MTD from ON Semiconductor is an advanced 18-bit universal bus transceiver designed to address the needs of high-speed, low-power consumption, and low-voltage operation in modern digital systems. This versatile component is capable of bidirectional communication and is an ideal choice for facilitating data transfer between two buses of different voltage levels, thanks to its 3.6V tolerant inputs and outputs.

Key Features

  • Low Voltage Operation: The 74VCX16500MTD operates at a nominal voltage of 1.65V to 3.6V, which allows for integration into systems that require low-voltage power supplies, reducing overall power consumption.
  • High-Speed Performance: With a propagation delay of just 3.9ns at 3.3V, this transceiver is suitable for high-speed applications that demand quick data transfer rates without compromising signal integrity.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and saving space.
  • Power-Off High Impedance: Input and output interface circuits are designed to go into a high-impedance state when the device is powered down, thus preventing any damaging backflow current.
  • 3.6V Tolerant Inputs and Outputs: The transceiver's inputs and outputs can tolerate up to 3.6V even when the device is powered down to 1.65V, ensuring compatibility with higher voltage logic levels.
  • Latch-Up Performance: It exceeds 300mA of latch-up performance per JESD 78, Class II, offering robustness against latch-up events.

Applications

The 74VCX16500MTD is designed for versatile applications in computing and telecommunication where mixed-voltage systems and low power operation are essential. It is particularly useful in:

  • Memory interfacing
  • Data communication systems
  • Server environments
  • Embedded systems
  • Signal bridging between different voltage domains

Package and Quality

ON Semiconductor provides this transceiver in an SSOP (Shrink Small Outline Package) with 56 leads, offering a compact footprint for space-constrained applications. The product is RoHS compliant and adheres to ON Semiconductor's commitment to environmental sustainability and quality assurance, ensuring both high performance and reliability for your critical system designs.

You May Also Be Interested in

Texas Instruments
IC UNIVERSAL BUS TXRX 48TVSOP
Lowest to $93.9394
ECAD model for SN74VMEH22501ADGVR
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
ECAD model for IDT74ALVCH162244PV
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Need more? Email Us
ECAD model for GTLP10B320MTD
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVC162245PV
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
ECAD model for IDT74ALVCF162835APAG8
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.9249
ECAD model for IDT74ALVC164245PAG
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for GTLP16612MERX
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVCF162835APA
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN TEST UNIV TXRX 64TSSOP
Need more? Email Us
ECAD model for SN74LVT18512DGGR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention