Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.8V
Maximum Dropout Voltage 0.28V at 500mA, -
Output Current 500mA, 250mA
Current - Quiescent (Iq) 190μA
Maximum Supply Current 230μA
PSRR 60dB (1KHz), 50dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS70251
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273098-TPS70251PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70251PWPR CAD Model

Description

Overview of Texas Instruments TPS70251PWPR

The TPS70251PWPR from Texas Instruments is a highly efficient, dual-output, low-dropout (LDO) voltage regulator designed to deliver outstanding performance for a variety of applications. This versatile component is particularly suited for portable and battery-powered devices due to its low power consumption and high power supply rejection ratio (PSRR).

Key Features

  • Dual-Output Voltage Regulator: The TPS70251PWPR provides two independent regulated voltages, which can be set via external resistors. This feature allows for flexible power management in complex systems.
  • Low Dropout: With its low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • High PSRR: The device boasts a high PSRR, which significantly reduces the amount of power supply noise transferred to the output, crucial for sensitive analog and RF circuits.
  • Fast Transient Response: The TPS70251PWPR responds quickly to changes in load, ensuring stable output voltage during rapid load swings, which is essential for maintaining performance in digital systems.
  • Power-Saving Shutdown Mode: It includes a shutdown mode that reduces current consumption to a minimum when not in use, thereby conserving power and extending battery life.

Applications

The TPS70251PWPR is ideal for a wide range of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless LANs
  • PDAs and Mobile Phones
  • Notebook Computers
  • Medical and Healthcare Systems

Technical Specifications

The TPS70251PWPR has a robust set of technical specifications that make it a reliable choice for powering sensitive electronics:

  • Output Voltage Range: Adjustable via external resistors
  • Dropout Voltage: Low, ensuring high efficiency
  • Output Current: Capable of delivering up to 1A for each output
  • Package: Available in a 20-pin TSSOP (PWPR) package that is compact and suitable for space-constrained applications

With its combination of dual outputs, low power consumption, and high performance, the TPS70251PWPR from Texas Instruments stands out as a versatile power management solution for designers looking to optimize their systems for efficiency and reliability.

You May Also Be Interested in

Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Texas Instruments
IC REG LDO ADJ 1A 6SON
Lowest to $0.9638
ECAD model for TPS7A3701DRVT
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5831 $59.1662
5+ $24.2733 $121.3665
7+ $23.5147 $164.6029
9+ $22.7562 $204.8058
12+ $21.9977 $263.9724
16+ $19.7221 $315.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention