EN
  • EN
  • DE

LM2936BMX-3.0/NOPB

Part No LM2936BMX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Features Shutdown
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053547-LM2936BMX-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936BMX-3.0/NOPB CAD Model

Description

Product Overview: LM2936BMX-3.0/NOPB

The LM2936BMX-3.0/NOPB is a highly reliable, low dropout voltage regulator from the esteemed manufacturer, Texas Instruments. This robust electronic component is designed to provide a fixed output voltage of 3.0V, making it an ideal choice for a wide range of applications that require a stable and efficient power supply.

Featuring a low dropout voltage, the LM2936BMX-3.0/NOPB ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-operated devices. This regulator can deliver a maximum current of 50mA, which is suitable for low power consumption devices such as microcontrollers, sensors, and other portable electronics.

One of the key attributes of the LM2936BMX-3.0/NOPB is its low quiescent current, which significantly extends battery life by minimizing the power consumed when the device is in standby mode. This characteristic is especially important for applications that require long-term reliability without frequent battery replacements.

Key Features:

  • Fixed Output Voltage: 3.0V
  • Maximum Output Current: 50mA
  • Low Dropout Voltage
  • Low Quiescent Current
  • Thermal Shutdown Protection
  • Reverse Battery Protection
  • Overcurrent and Overtemperature Protection
  • Available in an SOIC-8 Package
  • Lead-Free and RoHS Compliant

To ensure device safety and longevity, the LM2936BMX-3.0/NOPB is equipped with thermal shutdown protection, which prevents damage due to overheating. It also includes reverse battery protection to safeguard against incorrect power supply connections, and overcurrent protection to avoid damage from excessive current draw.

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Additionally, the LM2936BMX-3.0/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability and meeting the regulatory requirements for electronic components.

In summary, the LM2936BMX-3.0/NOPB from Texas Instruments is a reliable and efficient voltage regulator that offers a combination of low power consumption, safety features, and a small form factor, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess