EN
  • EN
  • DE

LT3008ITS8-1.5#TRMPBF

Part No LT3008ITS8-1.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924106-LT3008ITS8-1.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8-1.5#TRMPBF CAD Model

Description

Product Overview: LT3008ITS8-1.5#TRMPBF

The LT3008ITS8-1.5#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with minimal power consumption. This LDO is part of the LT3008 series, which is well-known for its reliability and efficiency in various applications requiring a stable power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.5V, suitable for powering sensitive electronic components that require a stable low-voltage source.
  • Low Dropout Voltage: The LT3008ITS8-1.5#TRMPBF boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus reducing power loss and improving system efficiency.
  • High Output Current: Capable of delivering up to 20mA of output current, this LDO can support a wide range of applications from microcontrollers to portable devices.
  • Low Quiescent Current: With an extremely low quiescent current, it is an excellent choice for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Stable with Ceramic Capacitors: The LT3008ITS8-1.5#TRMPBF is stable with ceramic output capacitors, offering a compact solution without the need for bulky tantalum or aluminum electrolytic capacitors.

Applications

This LDO is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Microcontroller Power Supplies
  • Wireless and RF Systems
  • Medical Devices

Package and Quality

The LT3008ITS8-1.5#TRMPBF is available in a compact TSOT-23 package, making it suitable for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures high-quality standards, and this product complies with RoHS (Restriction of Hazardous Substances) directives, minimizing the environmental impact and meeting global regulatory requirements.

In conclusion, the LT3008ITS8-1.5#TRMPBF LDO from Analog Devices Inc. offers a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess