Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076043-MIC2212-SMBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-SMBML-TR CAD Model

Description

Microchip Technology's MIC2212-SMBML-TR Power Management IC

The MIC2212-SMBML-TR is a robust power management integrated circuit (PMIC) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile IC is specifically engineered to meet the demanding requirements of portable and battery-powered devices in today's fast-evolving electronics market.

At the heart of the MIC2212 is a dual 150mA LDO (Low Dropout Regulator) that offers high power supply rejection ratio (PSRR) and low quiescent current, making it ideal for applications where power efficiency is paramount. The device operates over a wide input voltage range from 2.25V to 5.5V, providing a flexible solution for various design configurations and ensuring compatibility with a broad spectrum of power sources.

One of the key features of the MIC2212-SMBML-TR is its low dropout voltage, which enhances the efficiency of the system by allowing the regulator to continue to operate even when the supply voltage is very close to the output voltage. This feature is particularly useful in extending battery life in portable applications. The device also boasts excellent transient response, which is critical for maintaining stable voltage levels during rapid load changes, thereby protecting sensitive electronic components.

The MIC2212-SMBML-TR comes in a compact, space-saving 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications. Its small size and low profile are particularly beneficial for portable electronics, such as smartphones, tablets, and wearable devices, where space is at a premium.

Additional features include thermal shutdown protection and current limit protection, which safeguard the device and the end application from damage due to overheating and overcurrent conditions. The device is also fully RoHS compliant and lead-free, reflecting Microchip's commitment to environmental sustainability.

In summary, the MIC2212-SMBML-TR from Microchip Technology is a highly reliable and efficient power management solution that provides stable, low-noise power supply rails for a variety of portable and battery-operated devices. Its compact form factor, coupled with its high performance and protective features, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
ams
IC REG LDO 1.8V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F18-T
Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Texas Instruments
IC REG LDO ADJ 1A 6SON
Lowest to $0.9638
ECAD model for TPS7A3701DRVT
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention