The LMH6624MAX is a superior performance operational amplifier from Texas Instruments, designed to meet the needs of applications demanding low noise and high speed. This operational amplifier is an ideal choice for professional audio equipment, medical imaging, spectrometry, and other sensitive instrumentation where signal integrity is paramount.
Key Features
- Ultra-Low Noise Performance: With a voltage noise density of just 2.7 nV/√Hz at 1 kHz, the LMH6624MAX ensures a clean and precise signal amplification, making it perfect for audio and instrumentation applications.
- High Gain Bandwidth: This op-amp offers a high gain bandwidth product of 1.5 GHz, which is essential for maintaining signal fidelity in high-speed applications.
- High Slew Rate: A slew rate of 400 V/µs allows the LMH6624MAX to handle rapid changes in input signals without distortion, contributing to its excellent dynamic response.
- Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 12V, providing flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.
- Output Short-Circuit Protection: This feature ensures that the device is protected against short-circuit conditions, enhancing its durability and reliability in complex electronic systems.
Applications
- Professional Audio Equipment
- Medical Imaging Systems
- Spectrometry
- Active Filters
- Analog-to-Digital Converter (ADC) Driver
- Telecommunications
Product Specifications
Parameter
Value
Noise Figure (at 1 kHz)
2.7 nV/√Hz
Gain Bandwidth Product
1.5 GHz
Slew Rate
400 V/µs
Supply Voltage Range
2.7V to 12V
Output Short-Circuit Protection
Yes
With its exceptional noise performance and high-speed capabilities, the LMH6624MAX from Texas Instruments is a robust solution for enhancing the performance of your high-fidelity systems and sensitive electronic applications.