EN
  • EN
  • DE

LM7301IM

Part No LM7301IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.25V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 103nA
Voltage - Input Offset 40μV
Supply Current 720μA
Current - Output / Channel 11.7mA
Supply Voltage , Single/Dual (±) 1.8V ~ 32V, ±0.9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7301
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200642-LM7301IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7301IM CAD Model

Description

The LM7301IM is a high-performance, low-power operational amplifier from Texas Instruments, renowned for its precision and reliability in a wide array of electronic applications. This op-amp is designed to cater to the demanding requirements of modern circuits, offering a perfect blend of features that make it suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Wide Supply Range: The LM7301IM operates on a supply voltage ranging from 2.7V to 32V, or ±1.35V to ±16V for split supplies, making it incredibly versatile for various power environments.
  • Low Power Consumption: With a quiescent current of just 0.45 mA (typical), this op-amp is an excellent choice for battery-powered and energy-efficient applications.
  • High Output Drive: Capable of delivering a robust output current, the LM7301IM can drive loads with ease, ensuring a reliable performance in high-demand situations.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range, especially useful in single-supply operations and when interfacing with ADCs or DACs.
  • Wide Bandwidth: It offers a bandwidth of 4 MHz, allowing the op-amp to be used in applications requiring fast signal processing.
  • Low Input Bias Current: The input bias current is low, which is crucial for high-impedance sensor interfaces and precision applications.

Applications

The LM7301IM is adept at handling a multitude of applications, including:

  • Active filters
  • General-purpose amplification
  • Data acquisition systems
  • Automotive sensors and controls
  • Battery-powered devices
  • Audio electronics

Package and Quality

The LM7301IM is available in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed and manufactured to meet the rigorous demands of the industry, ensuring reliability and performance consistency across various conditions.

With its combination of features, the LM7301IM from Texas Instruments stands out as a top choice for designers looking for an op-amp that offers both precision and efficiency.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5008 $52.5120
35+ $2.8725 $100.5375
54+ $2.7827 $150.2658
75+ $2.6930 $201.9750
97+ $2.6032 $252.5104
129+ $2.3339 $301.0731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess