EN
  • EN
  • DE

ATSAMD21E18A-MU

Part No ATSAMD21E18A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMD21E18A-MU, 1611-ATSAMD21E18A-MU-ND, 1611-ATSAMD21E18A-MUINACTIVE
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912191-ATSAMD21E18A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E18A-MU CAD Model

Description

Microchip Technology's ATSAMD21E18A-MU: A High-Performance Microcontroller

The ATSAMD21E18A-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect balance between performance and power efficiency. This MCU is based on the high-performance 32-bit ARM Cortex-M0+ processor and is ideal for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, delivering the efficiency and speed required for complex algorithms and control tasks.
  • Memory: Comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: Features a rich set of input/output options, including up to 38 programmable I/O pins, which allows for versatile connectivity and system expansion capabilities.
  • Power Efficiency: Engineered for low-power operation, the ATSAMD21E18A-MU supports a variety of power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Peripheral Interfaces: Includes a variety of peripherals such as I2C, SPI, and UART interfaces, as well as a 12-bit ADC and a 10-bit DAC, enhancing its ability to interact with sensors, actuators, and other external components.
  • Package: The MCU is available in a 32-pad QFN package, which not only saves board space but also ensures a compact design footprint.
  • Operating Voltage: Supports an operating voltage range of 1.62V to 3.63V, accommodating a wide range of power sources and system requirements.

Applications:

The versatility of the ATSAMD21E18A-MU makes it suitable for various applications, including:

  • Smart home devices
  • Portable medical equipment
  • Wearable technology
  • Automotive systems
  • Energy management systems

With its robust feature set, the ATSAMD21E18A-MU from Microchip Technology is a reliable and flexible solution for designers looking to create sophisticated yet power-conscious devices in a compact form factor.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7218 $53.7744
19+ $5.5154 $104.7926
29+ $5.3430 $154.9470
39+ $5.1707 $201.6573
51+ $4.9983 $254.9133
67+ $4.4812 $300.2404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,957 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess