Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019657-DAS08FPC
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAS08FPC CAD Model

Description

The DAS08FPC is a high-performance, precision data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This cutting-edge product is designed to cater to a wide range of applications that require accurate and reliable data collection, such as industrial automation, medical equipment, and scientific research. The DAS08FPC is a testament to Analog Devices' commitment to providing advanced solutions for complex measurement and control tasks.

Key Features

  • High Precision: The DAS08FPC boasts an exceptional level of accuracy, ensuring that the data captured is reliable and trustworthy for critical applications.
  • Multiple Input Channels: With multiple input channels, this device can handle several data streams simultaneously, making it ideal for multi-sensor systems.
  • Robust Sampling Rates: The device offers robust sampling rates that enable real-time data acquisition and processing, which is essential for time-sensitive applications.
  • Easy Integration: Designed with compatibility in mind, the DAS08FPC can be easily integrated into existing systems, reducing development time and simplifying the setup process.
  • Durable Design: Analog Devices Inc. has constructed the DAS08FPC with durability in mind, ensuring it can withstand the rigors of industrial environments.

Applications

The versatility of the DAS08FPC makes it suitable for a variety of sectors. It excels in environments where precision data acquisition is paramount, such as:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Environmental Monitoring
  • Medical Diagnostic Equipment
  • Research and Development Laboratories

Technical Specifications

For technical enthusiasts and engineers, the DAS08FPC offers an impressive set of specifications that ensure performance and reliability:

  • Input Voltage Range: Specified by the manufacturer for precise applications
  • Analog Input Channels: Configurable for differential or single-ended inputs
  • Data Transfer Rates: High-speed options to meet the demands of various applications
  • Interface: User-friendly interface options for seamless communication with other devices and systems
  • Operating Temperature Range: Designed to operate effectively across a wide temperature range

In conclusion, the DAS08FPC from Analog Devices Inc. is a versatile and dependable choice for professionals seeking a high-quality data acquisition system. Its blend of precision, robustness, and ease of integration makes it an invaluable tool in any data-driven operation.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.015uF, Surface Mount, 0603
Need more? Email Us
ECAD model for C1608X7R1H153KT000N
Molex, LLC
Need more? Email Us
ECAD model for C04000K17M540G
TDK Corporation
Need more? Email Us
ECAD model for C1005C0G1H1R5CT000F
Kemet
Cap, 8200PF, 3KV, Mlcc, 2220;
Need more? Email Us
ECAD model for C2220X822KHRACTU
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
ECAD model for C0603C473K4RAC3076
TDK Corporation
Need more? Email Us
ECAD model for C2012C0G1E153JT000N
TDK Corporation
Lowest to $0.0159
ECAD model for C1608C0G2A331JT000N
Holystone
Need more? Email Us
ECAD model for C1206X474M025T
Lite-On Inc.
Lite-on TO-252
Lowest to $0.5485
ECAD model for C1045DW

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention