EN
  • EN
  • DE

C1005C0G1H1R5CT000F

Part No C1005C0G1H1R5CT000F
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965812-C1005C0G1H1R5CT000F
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H1R5CT000F CAD Model

Description

The C1005C0G1H1R5CT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and other essential functions. This particular capacitor is designed for applications where stability and reliability are critical.

Applications

  • Consumer Electronics: Used for decoupling and filtering in smartphones, tablets, and other portable electronic devices.
  • Wireless Communication: Employed in wireless modules and devices for impedance matching and noise reduction.
  • Audio Equipment: Found in audio amplifiers and signal processing circuits for signal filtering.
  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • General Electronics: Suitable for a broad spectrum of general-purpose electronic circuits requiring stable performance.

Features

  • Capacitance: Offers a capacitance value of 1.5pF.
  • Voltage Rating: Rated for 50V.
  • C0G Dielectric: Utilizes a C0G (NP0) dielectric material, providing extremely stable capacitance over a wide temperature range (-55°C to +125°C).
  • Small Size: Available in a compact 0402 case size (1005 Metric).
  • RoHS Compliant: Meets RoHS requirements, ensuring compliance with environmental regulations.
  • High Q Factor: Offers a high Q factor, making it suitable for high-frequency applications.

Benefits

  • Excellent Stability: The C0G dielectric provides extremely stable capacitance with minimal variation over temperature, voltage, and frequency.
  • Low Loss: Offers low dielectric loss, ensuring efficient circuit performance.
  • Compact Size: Its small size allows for high-density circuit designs.
  • High Reliability: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Frequency Applications: The high Q factor makes it ideal for use in high-frequency circuits.

Additional Details

The C1005C0G1H1R5CT000F capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The C0G dielectric offers a capacitance variation of ±30 ppm/°C. This capacitor is well-suited for applications requiring high stability, low loss, and small size, such as precision timing circuits and RF applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess