EN
  • EN
  • DE

UPD70F3613M2GBA1-GAH-AX

Part No UPD70F3613M2GBA1-GAH-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001456-UPD70F3613M2GBA1-GAH-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3613M2GBA1-GAH-AX CAD Model

Description

The Renesas UPD70F3613M2GBA1-GAH-AX is a member of the V850E2/PJ4 series of 32-bit single-chip microcontrollers. These microcontrollers are designed for real-time control applications, offering a balance of high performance, low power consumption, and a rich set of peripherals. It is commonly used in automotive, industrial control, and consumer electronics applications.

Applications:

  • Automotive Body Control
  • Industrial Automation
  • Motor Control
  • Consumer Electronics
  • Power Management

Features:

  • 32-bit V850E2/PJ4 CPU Core
  • On-Chip Flash Memory
  • On-Chip RAM
  • Multiple Serial Interfaces (UART, SPI, I2C)
  • A/D Converters
  • Timers
  • CAN Interface

Benefits:

  • High performance for demanding real-time applications.
  • Reduced system cost due to integrated peripherals.
  • Low power consumption for extended battery life or reduced heat dissipation.
  • Simplified software development with a comprehensive toolchain.
  • Enhanced system reliability with built-in safety features.

Additional Details:

The UPD70F3613M2GBA1-GAH-AX features a high-performance V850E2/PJ4 CPU core with a clock speed that reaches high MHz, enabling fast execution of complex algorithms. It has a generous amount of on-chip flash memory and RAM. The microcontroller includes a wide range of communication interfaces, including UART, SPI, I2C, and CAN, allowing it to connect to various external devices. The A/D converters enable the microcontroller to acquire analog signals from sensors. The timers can be used for various timing and control functions. It also provides robust communication capabilities necessary for automotive and industrial networking. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to simplify software development. The microcontroller includes built-in safety features, such as memory protection and error detection, to enhance system reliability. The package is a QFP (Quad Flat Package). Power consumption is optimized for low-power operation. Detailed datasheets provide comprehensive information on all peripherals and registers.

This microcontroller is an excellent choice for embedded applications requiring high performance, low power consumption, and a rich set of peripherals. It is particularly well-suited for automotive and industrial control applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess