EN
  • EN
  • DE

EMC 005050540 - EMC 100gb 2.5 SSD Fast Cache for VNX

Part No EMC 005050540 - EMC 100gb 2.5 SSD Fast Cache for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 100gb 2.5 SSD Fast Cache for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400092-EMC 005050540 - EMC 100gb 2.5 SSD Fast Cache for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050540 - EMC 100gb 2.5 SSD Fast Cache for VNX CAD Model

Description

The EMC 005050540 is a compact yet powerful 100GB 2.5-inch SSD Fast Cache module, engineered to dramatically enhance the performance of EMC VNX storage systems. This SSD is designed to cache the most frequently accessed data, allowing for quicker retrieval and improved system throughput, essential for applications that demand high-speed data access. The adoption of this Fast Cache technology enables organizations to optimize their storage infrastructure by reducing latency and significantly speeding up data processing tasks. With its modest capacity and small form factor, this Fast Cache SSD is an excellent choice for businesses looking to enhance their VNX storage capabilities without a major upfront investment. It offers a simple yet effective way to improve workload performance and system responsiveness, making it an invaluable addition to any data-centric operation.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess