EN
  • EN
  • DE

XRA1200IG16TR-F

Part No XRA1200IG16TR-F
Manufacturer Exar Corporation
Catalog Interface - I/O Expanders
Description IC I/O PORT EXPANDER 8 BIT I2C G / 8-BIT I2C/SMBUS GPIO EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MaxLinear, Inc.
Packaging Reel
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Output Type Open Drain
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806080-XRA1200IG16TR-F
Ultra Librarian 3D Model Ultra Librarian XRA1200IG16TR-F CAD Model

Description

The XRA1200IG16TR-F is a highly integrated and versatile I/O expander from Exar Corporation. This device provides a simple and efficient way to expand the number of general-purpose input/output (GPIO) pins available in a microcontroller or system. With its I2C interface and a variety of configurable features, the XRA1200IG16TR-F is suitable for a wide range of applications.

Applications:

  • Industrial Control Systems: Expanding I/O for sensors, actuators, and other control devices.
  • Embedded Systems: Adding extra GPIOs for interfacing with peripherals.
  • Consumer Electronics: Providing additional I/O for buttons, LEDs, and other user interface elements.
  • Medical Devices: Expanding I/O for monitoring and control functions.
  • Networking Equipment: Adding extra GPIOs for status indicators and control signals.

Features:

  • 16 GPIO Pins: Provides 16 additional GPIO pins.
  • I2C Interface: Communicates with the host microcontroller via I2C.
  • Configurable Interrupt Output: Generates an interrupt signal when an input changes.
  • Programmable Pull-up/Pull-down Resistors: Allows for configuring the input pins with pull-up or pull-down resistors.
  • Open-Drain Output: Configurable as open-drain outputs.
  • Low Power Consumption: Designed for low-power applications.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified System Design: Reduces the need for complex and expensive discrete logic circuits.
  • Increased System Flexibility: Allows for easy expansion of I/O capabilities.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Improved System Reliability: Integrated design reduces the number of external components, improving reliability.

Additional Details:

The XRA1200IG16TR-F operates on a wide supply voltage range and features a flexible interrupt output that can be configured to trigger on various events. The programmable pull-up/pull-down resistors allow for easy interfacing with different types of sensors and actuators. The device's I2C interface supports standard and fast modes. It is designed to be easily integrated into existing systems, making it a versatile solution for I/O expansion.

Specific technical specifications, such as supply voltage range, I2C clock speed, and interrupt configuration options, can be found in the device's datasheet.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.2690
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8788 $52.7280
140+ $0.7211 $100.9540
215+ $0.6985 $150.1775
300+ $0.6760 $202.8000
385+ $0.6535 $251.5975
515+ $0.5859 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess