EN
  • EN
  • DE

C1608X7R1H153KT000N

Part No C1608X7R1H153KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.015uF, Surface Mount, 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050638-C1608X7R1H153KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H153KT000N CAD Model

Description

The C1608X7R1H153KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications and utilizes the X7R dielectric material, offering a good balance between capacitance value, temperature stability, and size.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering in signal processing circuits
  • General-purpose applications in consumer electronics
  • Power supply circuits
  • Automotive electronics

Features:

  • Size: 1608 (EIA 0603) - 1.6mm x 0.8mm
  • Capacitance: 15nF (nanofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric: X7R - Offers good temperature stability
  • Termination: Nickel barrier with Tin plating - Ensures good solderability
  • RoHS Compliant

Benefits:

  • Good Temperature Stability: The X7R dielectric ensures reasonable capacitance stability over a wide temperature range.
  • Reliable Performance: Manufactured by TDK, a trusted brand known for high-quality components.
  • Compact Size: The 0603 package allows for high-density circuit designs.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Easy to Solder: The nickel barrier termination facilitates reliable soldering.

Technical Specifications:

The C1608X7R1H153KT000N capacitor using the X7R dielectric exhibits a capacitance variation within ±15% over the temperature range of -55°C to +125°C. Its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) enhance its performance in bypassing and decoupling applications. It is designed to withstand reflow soldering processes. The capacitor is widely used in electronic circuits where stable capacitance and reliable performance are important.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0337
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess