Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1159734-CD4070BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD4070
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4070BNSRG4 CAD Model

Description

CD4070BNSRG4 - Quad Exclusive-OR Gate by Texas Instruments

The CD4070BNSRG4 is a high-grade integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital electronics. This device is a member of the CMOS logic family and features a quad exclusive-OR gate configuration, making it an essential component for digital systems requiring logical comparison operations.

Each of the four gates in the CD4070BNSRG4 operates as an exclusive-OR function, which outputs a high level when an odd number of inputs are high, and a low level when the number of high inputs is even or zero. This functionality is crucial in various digital applications such as parity checkers, adders, and digital comparators.

The CD4070BNSRG4 operates over a wide voltage range from 3V to 18V, allowing it to be used in both TTL and CMOS circuits, and providing flexibility for designers to integrate it into a broad spectrum of digital systems. The device also features a standardized symmetrical output characteristic, ensuring consistent performance across different operating conditions.

Packaged in a durable SOP-14 (Small Outline Package), the CD4070BNSRG4 is designed for surface-mount technology, making it suitable for compact and high-density electronic assemblies. Its temperature range, from -55°C to +125°C, ensures that it can withstand harsh environmental conditions, making it reliable for industrial and automotive applications.

Key features of the CD4070BNSRG4 include:

  • Quad exclusive-OR gate configuration
  • Wide operating voltage range (3V to 18V)
  • High noise immunity characteristic of CMOS technology
  • Low power consumption
  • Standardized symmetrical output characteristics
  • High-current sink and source capability
  • Suitable for automotive, industrial, and consumer electronics applications

The CD4070BNSRG4 by Texas Instruments is an ideal choice for designers looking for a robust, versatile, and efficient solution for implementing exclusive-OR logic functions in their digital circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
Need more? Email Us
ECAD model for SN74LVC02AQDRQ1
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G08GM-Q100X
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,115
Nexperia USA Inc.
IC GATE NOR 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G27GM,115
Nexperia USA Inc.
IC INVERTER 2CH 2-INP 6XSON
Need more? Email Us
ECAD model for 74AUP2G06GN,132
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
ECAD model for 74LVC2G02GN,115
ON Semiconductor
IC GATE NAND 2CH 4-INP 14TSSOP
Lowest to $0.4757
ECAD model for MC74HC20ADTR2G
Nexperia USA Inc.
IC GATE OR 3CH 3-INP 14SSOP
Need more? Email Us
ECAD model for 74HC4075DB,118
Toshiba Semiconductor and Storage
IC GATE NOR 1CH 2-INP 5SSOP
Lowest to $0.0728
ECAD model for 7UL1G02FU,LF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention