EN
  • EN
  • DE

L4979MD

Part No L4979MD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 31V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 20μA to 3mA
PSRR 55dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1051241-L4979MD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4979MD CAD Model

Description

The L4979MD from STMicroelectronics is a versatile and robust voltage regulator integrated circuit designed to deliver high performance in a wide range of applications. This component is part of STMicroelectronics' extensive portfolio of automotive-grade products, engineered to meet the stringent requirements of the automotive industry, but it is equally suitable for other high-reliability applications.

Key Features

  • Voltage Regulation: The L4979MD offers a precise and stable output voltage, which is crucial for sensitive electronic devices that require consistent power to operate correctly.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.
  • High Efficiency: Designed for efficiency, this regulator minimizes power loss, ensuring optimal performance and reducing the thermal footprint of the system.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards against overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Short-Circuit Protection: In the event of a short circuit, the L4979MD is capable of protecting itself and the circuit it powers, preventing damage and potential failure.

Applications

The L4979MD is suitable for a broad array of applications, including:

  • Automotive electronics, such as infotainment systems, GPS, and advanced driver-assistance systems (ADAS)
  • Industrial control systems that require reliable and consistent power regulation
  • Power supplies for consumer electronics where efficiency and space-saving are valued
  • Telecommunication infrastructure, where uptime and reliability are critical

Technical Specifications

The technical specifications of the L4979MD reflect its capability to handle challenging environments and demanding applications:

  • Input Voltage Range: Suitable for a variety of supply voltages
  • Output Voltage Range: Adjustable to meet application-specific requirements
  • Package: Available in a robust and compact package suitable for space-constrained applications
  • Quality Standards: Manufactured to meet the highest quality standards, ensuring performance and durability

In summary, the L4979MD from STMicroelectronics is a high-quality voltage regulator that offers reliability, flexibility, and efficiency, making it an ideal choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess