EN
  • EN
  • DE

L4979D

Part No L4979D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROP VOLTAGE REGULATOR | IC REG LINEAR 5V 150MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.4V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 3mA
PSRR 55dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4979
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1194282-L4979D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4979D CAD Model

Description

The L4979D from STMicroelectronics is a monolithic integrated circuit designed to provide a reliable power management solution for automotive and industrial applications. This robust device is a step-down monolithic power switching regulator capable of delivering up to 2 A of current at output voltages adjustable from 3.3 V to 50 V.

Key Features

  • High Output Voltage Precision: The L4979D ensures precise control over output voltage, making it suitable for sensitive electronic components that require stable power supply.
  • Low Dropout Operation: This regulator is capable of low dropout performance, which enhances its efficiency and allows for continuous operation even under low input voltage conditions.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device and the application from damage due to overheating or overcurrent conditions.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 8 V to 55 V, accommodating a variety of power sources and fluctuating input conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 3.3 V to 50 V to meet the requirements of the application through external resistors.
  • High Switching Frequency: The L4979D operates at a switching frequency up to 500 kHz, allowing the use of smaller external components, which can reduce space and cost.

Applications

The versatile nature of the L4979D makes it ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Power supplies for microcontrollers
  • Industrial control systems
  • Step-down converters for battery-operated devices

The L4979D is available in a Pentawatt HV package, which is designed to offer optimal thermal performance and space-saving on the PCB. With its comprehensive set of features, the L4979D is a go-to choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8272 $54.8160
70+ $1.4993 $104.9510
105+ $1.4524 $152.5020
145+ $1.4056 $203.8120
185+ $1.3587 $251.3595
250+ $1.2182 $304.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess