EN
  • EN
  • DE
  • IT

CC1131QRHBRG4Q1

Part No CC1131QRHBRG4Q1
Manufacturer Texas Instruments
Catalog RF Receivers
Description RF RX FSK/GFSK 310-348MHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Frequency 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Sensitivity -111dBm
Data Rate (Max) 250kbps
Modulation or Protocol FSK, GFSK, MSK, ASK, OOK
Applications ISM, SRD
Current - Receiving 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1131
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576714-CC1131QRHBRG4Q1
Ultra Librarian 3D Model Ultra Librarian CC1131QRHBRG4Q1 CAD Model

Description

The Texas Instruments CC1131QRHBRG4Q1 is a highly integrated and versatile radio frequency (RF) transceiver designed for low-power and low-voltage wireless applications. It is a part of the CC1101 family, which is well-known for its exceptional performance in providing reliable wireless communication for various systems, including home automation, wireless sensor networks, and industrial monitoring.

Key Features:

  • Frequency Range: The device operates in the sub-1 GHz band, making it suitable for a wide range of applications in different regions without the need for extensive modifications.
  • Modulation Techniques: Supports various modulation formats including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, enabling flexibility in designing communication protocols.
  • High Sensitivity: With a high sensitivity level, the CC1131QRHBRG4Q1 ensures reliable data reception even at low signal strengths, which is critical for extended-range applications.
  • Low Power Consumption: Designed for battery-operated devices, it features a power-efficient architecture that extends the lifetime of portable and remote devices.
  • Programmable Data Rate: The data rate is programmable up to 500 kbps, allowing for customization based on the specific needs of the application.
  • Integrated Analog Features: Includes an automatic gain control (AGC) system, a temperature sensor, and an 8-bit analog-to-digital converter (ADC) for various analog signal processing tasks.

Applications:

  • Wireless alarm and security systems
  • Home automation
  • Industrial monitoring and control
  • Wireless sensor networks
  • Smart grid and automatic meter reading

The CC1131QRHBRG4Q1 is packaged in a compact 32-VQFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. Its robust feature set and flexibility make it a top choice for designers looking to implement efficient and reliable wireless communication in their products.

With its combination of high performance, low power consumption, and a wide range of supported features, the Texas Instruments CC1131QRHBRG4Q1 is an excellent choice for any developer aiming to create advanced wireless solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RCVR FSK ISM BAND 24-TSSOP
Lowest to $4.5250
Maxim Integrated
RF TO BITS SDARS RECEIVER / * RF Receiver
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / * RF Receiver
Lowest to $6.0049
Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.3097
Maxim Integrated
MAX2582 RF RECEIVER / * RF Receiver
Lowest to $5.7048
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $608.4776
Maxim Integrated
MAX2585 RF RECEIVER / * RF Receiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7332 $61.8656
18+ $6.3452 $114.2136
28+ $6.1469 $172.1132
38+ $5.9487 $226.0506
49+ $5.7503 $281.7647
66+ $5.1555 $340.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess