EN
  • EN
  • DE

ADF7902BRUZ

Part No ADF7902BRUZ
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC RCVR FSK ISM BAND 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 369.5MHz ~ 395.9MHz
Sensitivity -110dBm
Data Rate (Max) 2kbps
Modulation or Protocol FSK
Current - Receiving 18.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557387-ADF7902BRUZ
Ultra Librarian 3D Model Ultra Librarian ADF7902BRUZ CAD Model

Description

The ADF7902BRUZ is a high-performance, dual-channel Integrated Circuit (IC) from Analog Devices Inc., designed to deliver robust and efficient solutions for radio frequency (RF) applications. This versatile component is ideal for use in wireless communication systems, including but not limited to data links, remote control systems, and telemetry applications.

Key Features

  • Dual Independent PLLs: The device features two phase-locked loops (PLLs) that can be used independently, allowing for flexible frequency planning in complex systems.
  • Wide Frequency Range: It operates across a broad frequency spectrum, making it suitable for a variety of RF applications.
  • Integrated VCOs: The inclusion of integrated voltage-controlled oscillators (VCOs) simplifies design and reduces the need for external components.
  • Programmable Charge Pump Currents: This allows for optimization of loop dynamics to suit different application requirements.
  • Low Phase Noise: The ADF7902BRUZ offers low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Power Saving Modes: It includes power-down and sleep modes to conserve energy in battery-powered applications.

Advanced Specifications

The ADF7902BRUZ is built with advanced technology that ensures high reliability and performance. It is available in a compact TSSOP (thin shrink small outline package) form factor, which is conducive to space-constrained applications. The device also supports a wide operating temperature range, making it suitable for deployment in diverse environmental conditions.

Applications

Given its versatile nature and robust performance, the ADF7902BRUZ is widely used in:

  • Wireless Local Area Networks (WLAN)
  • Industrial, Scientific, and Medical (ISM) radio bands
  • Wireless infrastructure
  • Private mobile radio
  • General RF transceiver systems

Ordering Information

The ADF7902BRUZ is available for order under the product number ADF7902BRUZ. For detailed ordering and shipping information, or to request samples, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0402 $60.6030
35+ $3.3149 $116.0215
54+ $3.2121 $173.4534
75+ $3.1081 $233.1075
97+ $3.0042 $291.4074
129+ $2.6935 $347.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess