EN
  • EN
  • DE

GS1011MEP13-50

Part No GS1011MEP13-50
Manufacturer Telit
Catalog RF Receivers
Description Rx Txrx Mod Wifi Trace Ant SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190139-GS1011MEP13-50
Categories RF Receivers
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011MEP13-50 CAD Model

Description

The GS1011MEP13-50 is a high-performance RF receiver module manufactured by Telit. This module is designed to provide reliable and efficient reception of radio frequency signals in various wireless communication applications. Its compact design and advanced features make it suitable for integration into a wide range of devices and systems.

Applications:

  • GPS Tracking Devices
  • Asset Tracking Systems
  • IoT (Internet of Things) Devices
  • Wireless Sensor Networks
  • Telematics Applications

Features:

  • High Sensitivity: Excellent signal reception even in weak signal environments.
  • Low Power Consumption: Optimizes battery life for portable and battery-powered devices.
  • Compact Size: Enables easy integration into small form-factor devices.
  • Integrated Antenna: Simplifies design and reduces external component count.
  • Multiple Interfaces: Supports various communication interfaces for flexible connectivity.

Benefits:

  • Improved Location Accuracy: Provides precise and reliable location data for tracking applications.
  • Extended Battery Life: Low power consumption ensures long operational life for battery-powered devices.
  • Simplified Integration: Compact size and integrated antenna reduce design complexity and time-to-market.
  • Enhanced System Performance: High sensitivity ensures reliable communication in challenging environments.
  • Reduced BOM Cost: Integrated features minimize the need for external components, lowering overall system cost.

Additional Details:

The GS1011MEP13-50 typically operates within the GPS L1 band. It supports NMEA data output and features a UART interface for communication. It generally requires a 3.3V power supply. It also features advanced noise reduction algorithms for optimal performance. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial and outdoor applications.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess