Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 950V
Current - Continuous Drain (Id) @ 25°C 17.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1500pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 40W (Tc)
Rds On (Maximum) @ Id, Vgs 330 mOhm @ 9A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260953-STF20N95K5
Manufacturer Homepage www.st.com
Family Name STF20N95K5
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF20N95K5 CAD Model

Description

STF20N95K5 - N-channel 950 V, 0.190 Ohm typ., 17 A MDmesh™ K5 Power MOSFET in a TO-220FP package from STMicroelectronics

The STF20N95K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability demands of modern high-power electronic applications. This device is a part of the innovative MDmesh™ K5 series, which utilizes a state-of-the-art vertical process technology to achieve extremely low on-resistance and high switching performance.

With a drain-source voltage (V<sub>DS) of 950 V, the STF20N95K5 ensures robustness in high-voltage scenarios, making it an ideal choice for applications such as switch-mode power supplies, lighting, welding, solar inverters, and other power conversion systems. The low on-resistance of just 0.190 Ohm typ. contributes to its high efficiency, minimizing conduction losses and improving overall system performance.

The device boasts a continuous drain current (I<sub>D) of 17 A, supporting the high current demands of power electronic circuits. Additionally, its TO-220FP package offers a practical solution for applications where space and thermal management are critical, as it facilitates effective heat dissipation and easy integration into various circuit designs.

Key features of the STF20N95K5 include Zener-protected gate, which provides enhanced protection against overvoltage, and a 100% avalanche tested design, ensuring reliability and longevity even under the most demanding conditions. The MOSFET also supports fast-switching capabilities, a crucial attribute for reducing switching losses and improving power efficiency in high-frequency circuits.

STMicroelectronics' commitment to environmental sustainability is reflected in the STF20N95K5, as it meets various environmental standards and is RoHS compliant. This ensures that the product is free from hazardous substances, aligning with global efforts to reduce the environmental impact of electronic components.

In summary, the STF20N95K5 from STMicroelectronics is a robust, efficient, and reliable component designed for high-voltage and high-power applications. Its advanced technology and thoughtful design make it a top choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to €1.3315
ECAD model for DMN2055U-7
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to €12.9012
ECAD model for IPT60R035CFD7XTMA1
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to €3.1145
ECAD model for PXP6R1-30QLJ
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to €6.7076
ECAD model for 2SJ607-AZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €11.5370 €57.6848
11+ €9.4662 €104.1284
17+ €9.1704 €155.8976
23+ €8.8746 €204.1155
30+ €8.5788 €257.3646
40+ €7.6913 €307.6534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention