EN
  • EN
  • DE

MC33172

Part No MC33172
Manufacturer STMicroelectronics
Description LOW POWER DUAL BIPOLAR OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1218253-MC33172
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33172 CAD Model

Description

STMicroelectronics MC33172 Dual Operational Amplifier

The MC33172 from STMicroelectronics is a versatile dual operational amplifier (op-amp) that is designed to offer a perfect balance of performance, power consumption, and cost. This device is part of a series of low-power op-amps that are capable of operating with a single or dual supply voltage, making them suitable for a wide range of applications.

Constructed with BiCMOS technology, the MC33172 provides a unique combination of speed and power efficiency. With a typical supply current of just 1.1 mA per amplifier, the MC33172 is an excellent choice for battery-powered devices and energy-sensitive applications. Despite its low power consumption, this op-amp does not compromise on speed, offering a gain bandwidth product of 2.1 MHz and a slew rate of 0.6 V/μs.

The MC33172 is capable of operating over a wide supply voltage range of 3V to 44V (±1.5V to ±22V), which makes it extremely versatile for both consumer and industrial applications. It features input offset voltage correction for very low offset and offset drift, ensuring high accuracy in measurement and control systems.

With a wide operating temperature range from -40°C to +105°C, the MC33172 is reliable in even the harshest environmental conditions. Its robust design includes latch-up immunity and ESD protection, which further enhances its stability and longevity in various applications.

The MC33172 is commonly used in sensor interfaces, battery-powered applications, and portable devices due to its low-power characteristics. It is also suitable for analog filters, voltage followers, integrators, summing amplifiers, and general feedback applications in both consumer and industrial electronics.

Available in several package options, including the compact SO-8 and DIP-8 packages, the MC33172 provides flexibility in design for printed circuit boards where space may be at a premium. This operational amplifier is a practical choice for designers looking for a reliable, cost-effective solution without sacrificing performance.

With its combination of features, the MC33172 from STMicroelectronics is a solid choice for a multitude of electronic circuits, offering both efficiency and versatility to meet the needs of modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess