Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration N-Channel
Frequency 27.12MHz
Gain 19dB
Voltage - Test 125 V
Current Rating (Amps) 60A
Power - Output 750W
Voltage - Rated 500 V
Case / Package T-1
Supplier Device Package T-1
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1510403-ARF1500
Ultra Librarian 3D Model Ultra Librarian ARF1500 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $0.2816
ECAD model for IPD90N03S4L03ATMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention