Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 058564-MIC2287BD5TR
Ultra Librarian 3D Model Ultra Librarian MIC2287BD5TR CAD Model

Description

Microchip Technology's MIC2287BD5TR Step-Down Converter

The MIC2287BD5TR from Microchip Technology is a high-efficiency, 1.2MHz, PWM (Pulse Width Modulation) synchronous buck (step-down) regulator. This compact and robust device is designed to convert higher voltage inputs to lower voltage outputs with a high degree of efficiency, making it an ideal solution for a variety of applications including portable devices, wireless networking, and other battery-operated systems.

The MIC2287BD5TR operates from an input voltage range of 2.7V to 5.5V, which allows it to be used with common power supplies such as single-cell Li-Ion batteries, 3.3V and 5V rails. The output voltage is adjustable down to 1V, which provides great flexibility in matching the needs of low-voltage powered devices. With its high switching frequency, this regulator allows for the use of small external components, resulting in a compact power supply solution that is beneficial for space-constrained applications.

One of the key features of the MIC2287BD5TR is its high efficiency, which can reach up to 96%. This is achieved through its synchronous operation, which eliminates the need for an external diode by using an internal P-channel MOSFET as the high-side switch and an N-channel MOSFET as the synchronous rectifier. The efficiency of this device is further enhanced by its low quiescent current, making it suitable for battery-powered applications where extended battery life is crucial.

The MIC2287BD5TR also includes a range of protective features to ensure reliable operation. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. Its internal compensation also reduces external parts count and simplifies the design process. The device is available in a small 8-pin 2mm x 2mm MLF® package, which is ideal for space-saving PCB designs.

Overall, the MIC2287BD5TR is a versatile and efficient solution for designers looking to implement a compact, high-performance power management system in their products. With its wide input voltage range, high-frequency operation, and comprehensive protection features, this step-down converter is well-suited to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Need more? Email Us
ECAD model for LTM8005EY#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Need more? Email Us
ECAD model for LT3596EUHG
ON Semiconductor
NCV78825DQ0R2G / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A (Switch) 36-SSOP-EP
Lowest to €4.2717
ECAD model for NCV78825DQ0R2G
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
Diodes Incorporated
Need more? Email Us
ECAD model for ZXLD1937ET5TC
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to €14.8008
ECAD model for LT3596IUHG
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP
Lowest to €22.2714
ECAD model for LT8391AEFE#PBF
Microchip Technology
IC LED DRIVER CTRLR PWM 40QFN / LED Driver IC 3 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 40-QFN (6x6)
Need more? Email Us
ECAD model for HV9989K6-G-M935

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention