EN
  • EN
  • DE

LTM8005EY#PBF

Part No LTM8005EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 1.6A 80BGA  /  LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tray
Type DC DC Regulator
Topology Boost, SEPIC
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 38V
Voltage - Output 38V
Current - Output / Channel 1.6A
Frequency 85kHz ~ 1.2MHz
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 80-BGA
Supplier Device Package 80-BGA (11.25x9)
Base Product Number LTM8005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8005EY#PBF
Standard Package 168
Win Source Part Number 1029300-LTM8005EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8005EY#PBF CAD Model

Description

Product Overview: LTM8005EY#PBF from Analog Devices Inc.

The LTM8005EY#PBF is a high-performance DC/DC μModule (micromodule) converter designed and manufactured by Analog Devices Inc., a leader in the field of precision engineering and integrated circuits. This robust power management component is an essential building block for a wide array of applications, including industrial, automotive, and communications systems where efficient power conversion is critical.

Encased in a compact BGA package, the LTM8005EY#PBF offers a complete switch mode power supply solution that integrates a switching regulator, inductor, and supporting components, all within a single unit. This level of integration simplifies the design process for engineers and accelerates the product development cycle, enabling faster time-to-market for end products.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources from 3.6V to 58V, making it extremely versatile for different operating environments.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.97V to 24V, providing a high level of flexibility to meet the specific requirements of the target application.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and energy loss, which is crucial for maintaining the reliability and longevity of both the power module and the overall system.
  • Integrated Components: The inclusion of internal power switches, inductors, and compensation elements means fewer external components are needed, reducing the overall solution footprint and bill of materials.
  • Thermal Performance: The product is designed with thermal management in mind, featuring a robust package that can handle challenging thermal environments.

Applications

The LTM8005EY#PBF is well-suited for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Data acquisition systems
  • Portable devices

With its combination of flexibility, high performance, and ease of use, the LTM8005EY#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement reliable power solutions in their next-generation devices.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess