EN
  • EN
  • DE

UP6206AQGK-A

Part No UP6206AQGK-A
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841481-UP6206AQGK-A
Ultra Librarian 3D Model Ultra Librarian UP6206AQGK-A CAD Model

Description

The UP6206AQGK-A is a high-efficiency, synchronous buck converter designed by UPI (uPI Semiconductor Corp.). It is optimized for portable applications and provides a cost-effective solution for converting battery voltages to lower voltage rails required by modern electronic devices. This regulator integrates power MOSFETs and a control scheme to minimize external components and maximize efficiency.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Efficiently stepping down voltage from a battery to power USB devices.
  • Solid State Drives (SSDs): Providing power to SSD controllers and memory.
  • Networking Equipment: Used in routers and switches for point-of-load regulation.
  • Embedded Systems: Powering microcontrollers and other components in embedded applications.

Features:

  • High Efficiency: Designed for optimal efficiency, reducing power loss and heat generation.
  • Synchronous Rectification: Integrated synchronous rectifier for improved efficiency compared to diode rectification.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various battery configurations.
  • Low Shutdown Current: Minimizes battery drain when the device is in shutdown mode.
  • Overcurrent Protection (OCP): Built-in OCP to protect the device and load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Adjustable Output Voltage: Programmable output voltage via external resistors.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Generation: Efficient operation reduces heat generation, improving system reliability and thermal performance.
  • Simplified Design: Integrated features minimize the number of external components, simplifying circuit design and reducing PCB area.
  • Robust Protection: Built-in protection features ensure reliable operation and protect the device and load from faults.
  • Cost-Effective Solution: Provides a cost-effective solution for power management in various applications.

Additional Details:

The UP6206AQGK-A typically operates at a high switching frequency, allowing for the use of smaller external components. The specific switching frequency and other detailed specifications can be found in the device's datasheet. It is important to consult the datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess