EN
  • EN
  • DE

ATA5723P3C-TKQY

Part No ATA5723P3C-TKQY
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 315MHz
Sensitivity -113dBm
Data Rate (Maximum) 10 kbps
Modulation or Protocol ASK, FSK
Applications General
Current - Receiving 11mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSO
Win Source Part Number 769124-ATA5723P3C-TKQY
Popularity Medium
Supply and Demand Status Balance
Family Name ATA5723C
Introduction Date September 27, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5723P3C-TKQY CAD Model

Description

Microchip Technology ATA5723P3C-TKQY

The ATA5723P3C-TKQY is a cutting-edge RF transmitter integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is tailored for the automotive industry, particularly for remote keyless entry (RKE) and tire pressure monitoring systems (TPMS) applications. With its robust design and high-performance capabilities, the ATA5723P3C-TKQY ensures reliable communication and enhanced functionality in automotive environments.

Key Features:

  • Frequency Range: The IC operates in the UHF frequency range, ensuring broad coverage and excellent signal penetration.
  • Modulation Techniques: It supports various modulation techniques, including ASK and FSK, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATA5723P3C-TKQY boasts a low power consumption profile, making it ideal for battery-operated systems like RKE and TPMS.
  • High Sensitivity: The high sensitivity of the transmitter ensures reliable signal transmission even in challenging conditions.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) synthesizer allows for precise frequency control and stability.
  • Temperature Range: The device is operational over a wide temperature range, suitable for the varying conditions encountered in automotive applications.
  • Package: The ATA5723P3C-TKQY comes in a compact package, making it easy to integrate into various automotive systems without taking up excessive space.

Applications:

The versatility of the ATA5723P3C-TKQY allows it to be used in a multitude of automotive applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote start systems
  • Alarm systems
  • Wireless control modules

Microchip Technology's ATA5723P3C-TKQY is an excellent choice for automotive manufacturers and designers looking for a reliable and efficient RF transmitter solution. Its robust feature set ensures it can meet the stringent requirements of modern automotive systems and provide secure and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.7398
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess