EN
  • EN
  • DE

LA1805-E

Part No LA1805-E
Manufacturer ON Semiconductor
Catalog RF Receivers
Description HOME TUNER IC / * RF Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876653-LA1805-E
Ultra Librarian 3D Model Ultra Librarian LA1805-E CAD Model

Description

Introducing the LA1805-E: A Robust Tuner IC from ON Semiconductor

The LA1805-E is a state-of-the-art tuner integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This IC is tailored for use in advanced radio systems and is ideal for those seeking a combination of performance, reliability, and versatility in their tuning applications.

Key Features

  • Wide Operating Voltage Range: The LA1805-E operates efficiently across a broad voltage range, making it suitable for a variety of power environments.
  • High Sensitivity: This IC is engineered to achieve high sensitivity reception, ensuring clear signal acquisition even in areas with weak signal strength.
  • Low Noise Amplifier: It includes a low noise amplifier (LNA) that significantly reduces the noise level, enhancing the overall signal-to-noise ratio for better audio quality.
  • Automatic Gain Control (AGC): The AGC feature adjusts the gain dynamically to maintain consistent output levels, thus accommodating for fluctuating signal strengths.

Applications

The LA1805-E is versatile enough to be incorporated into a wide array of radio-related applications, including:

  • AM/FM radio receivers
  • Portable audio devices
  • Car audio systems
  • Home audio equipment

Technical Specifications

ON Semiconductor's LA1805-E comes with a technical profile designed for optimal performance:

  • Package: The IC is available in a compact package, which is ideal for space-constrained applications.
  • Frequency Range: It supports a broad range of frequencies, accommodating both AM and FM bands.
  • Temperature Tolerance: The device is built to operate within a wide temperature range, ensuring reliability across different environments.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the LA1805-E is no exception. The IC undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust in the LA1805-E for their radio system designs knowing that it is backed by ON Semiconductor's reputation for excellence in product quality and customer satisfaction.

For more detailed information and technical support regarding the LA1805-E, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3343 $58.6744
20+ $6.0176 $120.3520
30+ $5.8293 $174.8790
41+ $5.6410 $231.2810
53+ $5.4539 $289.0567
71+ $4.8891 $347.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess