Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Modulation or Protocol AM, FM
Applications Automotive
Data Interface PCB, Surface Mount
Memory Size 512Mb SDRAM
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 289-TFBGA
Supplier Device Package 289-TFBGA (15x15)
Base Product Number STA680
Standard Package 756
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235897-STA680D
Ultra Librarian 3D Model Ultra Librarian STA680D CAD Model

Description

The STA680D is a cutting-edge audio processing solution from the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to the demanding needs of modern automotive and consumer audio applications, the STA680D stands out with its exceptional sound quality and robust feature set.

Key Features

  • High-Quality Audio Processing: With its advanced audio DSP core, the STA680D is capable of delivering crystal-clear sound, making it ideal for high-fidelity audio systems.
  • Multichannel Support: The product supports multiple audio channels, enabling complex audio processing for surround sound systems and other multi-speaker configurations.
  • Integrated Class-D Amplifiers: The STA680D comes with built-in Class-D amplifiers, known for their high efficiency and low heat dissipation, which is crucial for in-vehicle applications.
  • Flexible Connectivity: A variety of input and output options ensure that the STA680D can be easily integrated into a wide range of audio systems, providing versatility for designers.
  • Advanced Diagnostics: Equipped with sophisticated diagnostic capabilities, the STA680D allows for real-time monitoring of system performance, aiding in fault detection and system reliability.

Applications

The STA680D is particularly well-suited for automotive audio systems, where its robustness and high-quality output are essential. It is also a great choice for home theater systems, smart speakers, and professional audio equipment, where its advanced features can be fully leveraged to create immersive audio experiences.

Technical Specifications

  • Audio DSP Core for Superior Sound Processing
  • Integrated High-Efficiency Class-D Amplifiers
  • Multichannel Audio Support
  • Comprehensive I/O Connectivity
  • On-Chip Diagnostics for Enhanced Reliability

The STA680D by STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for anyone looking to incorporate top-tier audio processing capabilities into their products. With its emphasis on sound quality and system integration, the STA680D is set to drive innovation in audio technology forward.

You May Also Be Interested in

Silicon Labs
IC CAR RX AM/FM/LW/SW/WB 24QFN
Lowest to $1.8579
ECAD model for SI4743-C10-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $139.2418
ECAD model for RFRXD0920-I/LQ
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Skyworks Solutions Inc.
IC FM RADIO RECEIVER 20QFN / series RF Receiver FM PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4704-D62-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A10-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A20-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24QFN / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Lowest to $105.1051
ECAD model for SI4742-C10-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention