EN
  • EN
  • DE

RFRXD0920-I/LQ

Part No RFRXD0920-I/LQ
Manufacturer Microchip Technology
Catalog RF Receivers
Description MODULE RCVR 868/915MHZ ASK/FSK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Frequency 800MHz ~ 930MHz
Sensitivity -106dBm
Data Rate (Maximum) 80 kbps
Modulation or Protocol ASK, FM, FSK
Applications Home Automation, Remote Sensing, RKE
Current - Receiving 9.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Manufacturer Homepage www.microchip.com
Win Source Part Number 726365-RFRXD0920-I/LQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name RFRXD0920
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian RFRXD0920-I/LQ CAD Model

Description

The RFRXD0920-I/LQ is a state-of-the-art RF receiver module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and highly integrated device is engineered to provide reliable wireless communication for a variety of applications.

Key Features

  • Frequency: The receiver operates at a frequency range that is suitable for many industrial, scientific, and medical (ISM) band applications, ensuring compatibility with a wide range of wireless systems.
  • Sensitivity: With its high sensitivity, the RFRXD0920-I/LQ is capable of detecting weak signals, which makes it an excellent choice for long-range communication needs or environments with high levels of signal interference.
  • Integration: The module includes an integrated frequency synthesizer and IF selectivity, which simplifies design and reduces the number of external components required, leading to a more compact and cost-effective end product.
  • Interface: It features an easy-to-use interface that allows for straightforward integration into existing systems, making it accessible for both experienced developers and those new to RF design.
  • Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices where power consumption is a critical factor.
  • Package: The RFRXD0920-I/LQ comes in a low-profile QFN package that is conducive to modern PCB assembly techniques and fits well in space-constrained applications.

Applications

This versatile RF receiver module is well-suited for a wide range of applications, including but not limited to:

  • Remote control systems
  • Wireless sensor networks
  • Home automation
  • Telemetry and RFID systems
  • Industrial control and monitoring

With its combination of performance, integration, and ease of use, the Microchip Technology RFRXD0920-I/LQ RF receiver module is an excellent choice for developers looking to add wireless communication capabilities to their products with minimal hassle and maximum reliability.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess