EN
  • EN
  • DE

CYW43340XKUBGT

Part No CYW43340XKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 150Mbps
Power - Output 11dBm
Sensitivity -94.5dBm
Memory Size 640kB ROM, 512kB SRAM
Serial Interfaces I2S, SPI, UART
GPIO 8
Voltage - Supply 1.2V ~ 3.3V
Current - Receiving 44.4mA ~ 57.7mA
Current - Transmitting 254mA ~ 325mA
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 141-UFBGA, WLBGA
Supplier Device Package 141-WLBGA (5.67x4.47)
Base Product Number CYW43340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 428-3645-1,428-3922-6-ND,428-3922-2-ND,428-3922-6,428-3645-2,428-3922-1INACTIVE,BCM43340XKUBGT,428-3922-2INACTIVE,428-3922-6INACTIVE,428-3922-1,428-3922-1-ND,428-3922-2,428-3645-6
Standard Package 5,000
Win Source Part Number 1199784-CYW43340XKUBGT
Ultra Librarian 3D Model Ultra Librarian CYW43340XKUBGT CAD Model

Description

The CYW43340XKUBGT is a TxRx + MCU RF transceiver IC from Cypress Semiconductor Corp.

  • Category: RF/IF and RFID
  • Frequency: 2.4GHz and 5GHz
  • Protocols: 802.11a/b/g/n and Bluetooth v4.0
  • Data Rate: 150Mbps (Max)
  • Modulation: 8DPSK, DQPSK, and GFSK
  • Memory Size: 640kB ROM and 512kB SRAM
  • GPIO: 8
  • Sensitivity: -94.5dBm
  • Power Output: 11dBm
  • Current Consumption - Receiving: 44.4mA to 57.7mA
  • Current Consumption - Transmitting: 254mA to 325mA
  • Voltage Supply: 1.2V to 3.3V
  • Operating Temperature: -30°C to 85°C
  • Package: 141-UFBGA, WLBGA
  • Standard Package: 5,000

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess