EN
  • EN
  • DE

SN74LVC1G32QDCKRQ1

Part No SN74LVC1G32QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-OR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 25μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1255548-SN74LVC1G32QDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G32
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G32QDCKRQ1 CAD Model

Description

SN74LVC1G32QDCKRQ1 - Texas Instruments Single 2-Input Positive-OR Gate

The SN74LVC1G32QDCKRQ1 is a high-performance, single 2-input positive-OR gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVC family, which is known for low-voltage CMOS logic that operates at a voltage range of 1.65 to 5.5V. This makes the device suitable for interfacing with 5V and 3.3V systems, providing design flexibility for mixed-voltage applications.

This OR gate IC is optimized for automotive and other applications requiring stringent quality standards, as indicated by the 'Q1' suffix in its product name. It meets or exceeds the requirements of the automotive industry standards, ensuring reliability and performance under extreme conditions.

The SN74LVC1G32QDCKRQ1 features a wide operating temperature range, typically from -40°C to +125°C, making it robust for automotive environments. Its SC70 (SOT-323) package is compact and space-efficient, ideal for high-density integration in modern electronic systems.

With its low power consumption and high-speed operation, this OR gate is an excellent choice for power-sensitive and timing-critical applications. The device also supports 5V tolerant inputs, which allows for direct interfacing with TTL levels, further enhancing its versatility.

Key specifications of the SN74LVC1G32QDCKRQ1 include:

  • Logic Family: LVC
  • Logic Type: 2-Input Positive-OR Gate
  • Operating Voltage Range: 1.65V to 5.5V
  • Input Voltage Level: 5V Tolerant
  • Output Current: ±32 mA
  • Propagation Delay Time: 3.4 ns (max) at 3.3V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SC70-6 (SOT-323-6)

Whether you're designing automotive electronics, consumer devices, or industrial systems, the SN74LVC1G32QDCKRQ1 from Texas Instruments offers the performance and reliability needed for your logic operations.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2767 $51.1895
445+ $0.2271 $101.0595
685+ $0.2200 $150.7000
940+ $0.2129 $200.1260
1,215+ $0.2058 $250.0470
1,630+ $0.1845 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess