EN
  • EN
  • DE

LT1942EUF

Part No LT1942EUF
Manufacturer Linear Technology
Description Quad DCDC Converter for Triple Outputs TFT Supply Plus LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206404-LT1942EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1942EUF CAD Model

Description

Introducing the LT1942EUF from Linear Technology

The LT1942EUF is a versatile and high-performance multi-channel power management IC designed to cater to the demanding needs of complex digital systems. Manufactured by Linear Technology, a leader in analog integrated circuits, this product offers an efficient and reliable solution for power regulation across various applications.

Key Features

  • Multiple Output Channels: The LT1942EUF features six independent outputs, providing designers with the flexibility to power different sections of their system, each with its own specific voltage and current requirements.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance even under fluctuating supply conditions.
  • Adjustable Output Voltage: Each channel offers an adjustable output voltage, giving users the ability to fine-tune the power supplied to each component of their system for optimal performance and efficiency.
  • High Efficiency: The LT1942EUF is designed with energy efficiency in mind, reducing power loss and heat generation, which is crucial for maintaining reliability and extending the lifespan of electronic components.
  • Compact Design: Housed in a small footprint package, the LT1942EUF saves valuable board space, making it ideal for space-constrained applications such as portable devices and embedded systems.

Applications

The LT1942EUF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Multi-rail digital systems
  • Embedded computing
  • Communication equipment

Technical Specifications

With its robust design, the LT1942EUF ensures stable and reliable operation under various conditions. Its technical specifications include:

  • Input Voltage Range: 2.6V to 14V
  • Switching Frequency: Up to 2.25MHz
  • Operating Temperature Range: -40°C to 85°C
  • Package: 24-lead QFN (4mm × 4mm)

For engineers and designers looking for a multi-channel power solution that combines performance, flexibility, and compactness, the LT1942EUF from Linear Technology is an excellent choice. Its advanced features ensure that it can meet the needs of today's complex digital systems while providing the reliability that Linear Technology is known for.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9779 $55.8453
14+ $7.4632 $104.4848
21+ $7.2059 $151.3239
30+ $6.6912 $200.7360
39+ $6.4338 $250.9182
49+ $6.1765 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,359 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess