Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208082-LTC1840IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1840IGN CAD Model

Description

LTC1840IGN - A Robust Cold Junction Compensated Thermocouple-to-Digital Converter

The LTC1840IGN is a highly integrated and precise thermocouple-to-digital converter developed by Linear Technology, a name synonymous with performance and reliability in the semiconductor industry. This advanced component is designed to simplify the process of converting the small voltage signals from a thermocouple into a digital representation with cold junction compensation, making it an ideal choice for a wide range of temperature sensing applications.

Key Features

  • Integrated Cold Junction Compensation: The LTC1840IGN includes an onboard temperature sensor to compensate for the cold junction, providing accurate temperature readings without the need for external components.
  • High Resolution: It offers a 16-bit sigma-delta analog-to-digital converter (ADC), ensuring high-resolution temperature measurements.
  • Multiple Thermocouple Types Supported: This device is compatible with several types of thermocouples, including J, K, T, E, S, R, and B, offering flexibility across various applications.
  • Simple Interface: The LTC1840IGN communicates via an SPI-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: It operates effectively over a temperature range of -40°C to 85°C, suitable for industrial and harsh environment applications.
  • Compact Package: Housed in a narrow 16-lead SSOP package, the LTC1840IGN is compact and space-efficient, making it perfect for designs where board space is at a premium.

Applications

The LTC1840IGN is versatile and can be employed across various sectors, including:

  • Industrial temperature monitoring
  • Process control systems
  • Temperature data acquisition systems
  • Consumer appliances
  • Automotive diagnostics

With its built-in cold junction compensation and high-resolution ADC, the LTC1840IGN streamlines the design of temperature sensing systems, minimizing the need for additional calibration and complex circuitry. Whether deployed in a factory setting, integrated into consumer appliances, or utilized for vehicle temperature diagnostics, the LTC1840IGN from Linear Technology stands out as a reliable and precise solution for thermocouple-based temperature measurements.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention