EN
  • EN
  • DE

QALM-9001-TR1G

Part No QALM-9001-TR1G
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285451-QALM-9001-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QALM-9001-TR1G CAD Model

Description

The QALM-9001-TR1G is a power amplifier module manufactured by Broadcom Limited. It is designed for use in wireless communication systems, specifically targeting applications that require a high degree of efficiency and linearity in radio frequency (RF) signal amplification. As a critical component in wireless transmitters, power amplifier modules like the QALM-9001-TR1G are responsible for boosting the power of the signal before it is transmitted through an antenna, enabling reliable wireless communication.

Applications

  • Wireless LAN (WLAN): Used extensively in Wi-Fi routers, access points, and client devices to amplify signals, providing robust wireless connectivity.
  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices to boost transmit power for both cellular and Wi-Fi communications.
  • Internet of Things (IoT) Devices: Embedded in various IoT devices to ensure reliable wireless communication for data transmission and control.
  • Wireless Infrastructure: Deployed in base stations and other wireless infrastructure equipment to amplify signals, enabling wide-area coverage and enhanced network performance.
  • Bluetooth Devices: Employed in Bluetooth-enabled devices to amplify signals, ensuring reliable short-range communication for audio streaming, data transfer, and device control.

Features

  • High Linearity: Ensures excellent signal fidelity, minimizing distortion and enabling accurate data transmission, which is critical for modern communication standards.
  • High Efficiency: Maximizes power conversion efficiency, reducing power consumption and heat generation, which is essential for battery-powered devices and energy-efficient systems.
  • Integrated Matching Network: Simplifies integration into RF systems by providing impedance matching, reducing the need for external components and simplifying the design process.
  • Compact Size: Allows for easy integration into small electronic devices, enabling miniaturization and compact product designs.
  • Over-Temperature Protection: Incorporates thermal protection mechanisms to prevent damage from overheating, ensuring long-term reliability and operational stability.

Benefits

  • Improved Signal Quality: The high linearity of the amplifier ensures accurate data transmission, leading to enhanced communication performance and reduced error rates.
  • Extended Battery Life: The high efficiency of the amplifier reduces power consumption, extending the battery life of portable devices and minimizing the need for frequent charging.
  • Simplified System Design: The integrated matching network simplifies the integration process, reducing the complexity of the RF system design and lowering development costs.
  • Increased Reliability: The over-temperature protection feature enhances the reliability of the amplifier, ensuring stable and consistent performance over a wide range of operating conditions.
  • Smaller Device Size: The compact design of the module allows for integration into smaller electronic devices, enabling more compact and portable product designs.

Additional Details

The QALM-9001-TR1G is typically designed to operate in the 2.4 GHz or 5 GHz frequency bands, depending on the specific application and wireless communication standard. Its performance is characterized by key parameters such as output power, gain, power-added efficiency (PAE), and linearity metrics like error vector magnitude (EVM). These specifications are detailed in the product datasheet, which is essential for proper integration and optimal performance. The module is designed to meet stringent requirements for modern wireless communication systems, offering a balance of performance, efficiency, and reliability. For detailed technical specifications, application notes, and integration guidelines, it is crucial to refer to the official product datasheet provided by Broadcom.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,421 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess