EN
  • EN
  • DE

AD680JNZ

Part No AD680JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD680
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859569-AD680JNZ
Ultra Librarian 3D Model Ultra Librarian AD680JNZ CAD Model

Description

The AD680JNZ is a low power, precision voltage reference from Analog Devices Inc., renowned for its high-quality electronic components. This voltage reference device offers a stable and precise 2.5V output, which is essential for various applications that require a consistent voltage for accurate analog-to-digital conversion.

Key Features

  • Precision Voltage Output: The AD680JNZ provides a fixed 2.5V output with a tight initial accuracy of ±1%.
  • Low Power Consumption: It boasts a low quiescent current, making it highly suitable for battery-powered and portable devices.
  • Wide Operating Temperature Range: This component operates effectively over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • High Output Current: Capable of sourcing up to 10mA with a low dropout voltage, it can drive large loads relative to its size.
  • Trimming Capability: The output voltage can be adjusted by 6% with minimal external components, providing flexibility in tuning for specific applications.
  • Stable with Capacitive Loads: The AD680JNZ is stable with capacitive loads up to 10 µF, which is beneficial for smoothing out noise and ensuring a stable voltage supply.

Applications

With its precise voltage reference and low power attributes, the AD680JNZ is ideal for a wide range of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Operated Equipment
  • Industrial Process Control Systems
  • Analog and Digital Converters
  • Medical Devices

Technical Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±1%
Quiescent Current 500 µA
Output Current 10mA
Operating Temperature Range -40°C to +85°C
Package Type 8-Pin PDIP

The AD680JNZ from Analog Devices Inc. is a robust and reliable solution for ensuring stable voltage in critical electronic systems. Its combination of precision, power efficiency, and flexibility makes it an excellent choice for both designers and engineers.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess