EN
  • EN
  • DE

B82462G4103M

Part No B82462G4103M
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description PRELIMINARY DATA SHEET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150886-B82462G4103M
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian B82462G4103M CAD Model

Description

The EPCOS (TDK) B82462G4103M is a fixed inductor designed for a range of applications requiring efficient energy storage and filtering. These inductors are engineered for stable inductance values and reliable performance, making them well-suited for various electronic circuits. Their compact size and robust construction make them ideal for both consumer and industrial applications.

Applications:

  • Power supplies
  • DC-DC converters
  • Filtering circuits
  • RF devices
  • Energy storage applications

Features:

  • High current carrying capacity
  • Low DC resistance
  • Compact size
  • Ferrite core material
  • Surface mount design (SMD)

Benefits:

  • Improved power efficiency
  • Reduced energy loss
  • Stable performance over a wide temperature range
  • Easy to integrate into automated assembly processes
  • Minimized electromagnetic interference (EMI)

Additional Details:

The B82462G4103M inductor utilizes a ferrite core, which contributes to its high efficiency and stable performance. Its surface mount design facilitates easy integration into automated manufacturing processes. The inductor’s low DC resistance minimizes energy loss, ensuring optimal performance in power applications. Its compact size allows for use in space-constrained applications.

Technical Specifications: While exact specifications depend on the specific model, key parameters include inductance value (e.g., in μH), DC resistance (DCR, in Ohms), saturation current (Isat, in Amps), and self-resonant frequency (SRF, in MHz). It's essential to consult the datasheet for precise details to ensure proper component selection for the intended application. The inductor is RoHS compliant, confirming its adherence to environmental regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8904 $53.4240
140+ $0.7306 $102.2840
215+ $0.7078 $152.1770
295+ $0.6850 $202.0750
380+ $0.6621 $251.5980
510+ $0.5936 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess