EN
  • EN
  • DE

ADR291WFRZ-R7

Part No ADR291WFRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.33% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.33%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR291
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860367-ADR291WFRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR291WFRZ-R7 CAD Model

Description

Introducing the ADR291WFRZ-R7 from Analog Devices Inc.

The ADR291WFRZ-R7 is a high-precision, low-power voltage reference from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This component is part of the ADR291 series, which is renowned for its accuracy and stability, making it an ideal choice for precision data conversion in a wide array of applications.

Key Features

  • High Accuracy: The ADR291WFRZ-R7 boasts an impressive initial accuracy of ±0.15%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of only 10 ppm/°C max from -40°C to +85°C, this device maintains its accuracy across a wide temperature range, making it suitable for challenging environments.
  • Low Noise: This voltage reference features low noise output, with a typical noise of 17 µV p-p (0.1 Hz to 10 Hz), which is crucial for sensitive electronics and high-precision measurements.
  • Low Power: The ADR291WFRZ-R7 is designed for power-sensitive applications, consuming a mere 12 µA of supply current, thereby extending battery life in portable devices.
  • Wide Supply Range: It operates with a supply voltage ranging from 4 V to 18 V, offering flexibility in various circuit designs.
  • Long-Term Stability: Demonstrates excellent long-term stability of 150 ppm/√kHr (typical), which ensures consistent performance over the lifespan of the device.

Applications

The ADR291WFRZ-R7 is well-suited for a variety of applications that require a stable and accurate reference voltage. These include:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial process control systems
  • Portable instrumentation
  • Automotive electronics
  • Medical devices

With its small footprint, the ADR291WFRZ-R7 comes in an R-7 package, making it easy to integrate into your design without sacrificing board space. Its reliability and performance make it an excellent choice for engineers looking for a voltage reference that they can count on for precision and longevity.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team. The ADR291WFRZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2867 $61.4335
12+ $10.0815 $120.9780
18+ $9.7664 $175.7952
25+ $9.4514 $236.2850
32+ $9.1363 $292.3616
43+ $8.1912 $352.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess