EN
  • EN
  • DE

LM4852LQ

Part No LM4852LQ
Manufacturer National Semiconductor (TI)
Description Integrated Audio Amplifier System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200011-LM4852LQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4852LQ CAD Model

Description

The LM4852LQ is an audio power amplifier with an integrated automatic gain control (AGC) feature from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio amplification in portable devices, while also protecting speakers from damage caused by excessive power levels. The AGC function automatically adjusts the gain of the amplifier to prevent clipping and distortion, ensuring clear and comfortable listening experiences.

Applications:

  • Mobile phones: Providing audio amplification for speakerphone and media playback, with speaker protection.
  • Portable media players: Driving headphones or speakers with automatic gain control.
  • Laptop computers: Enhancing audio output with speaker protection.
  • Tablets: Amplifying audio with AGC to prevent speaker damage at high volumes.
  • Handheld gaming consoles: Providing audio amplification with speaker protection.

Features:

  • Automatic Gain Control (AGC): Prevents clipping and distortion by automatically adjusting the gain.
  • Speaker protection: Protects speakers from damage caused by excessive power levels.
  • High output power: Delivers up to 1.1W into an 8Ω speaker.
  • Low voltage operation: Operates from a single 2.4V to 5.5V power supply.
  • Shutdown mode: Reduces power consumption when the amplifier is not in use.
  • Thermal shutdown protection: Prevents damage from overheating.

Benefits:

  • Clear and comfortable listening experience: AGC prevents clipping and distortion, ensuring clear audio.
  • Extended speaker lifespan: Speaker protection prevents damage from excessive power levels.
  • Extended battery life: Low voltage operation and shutdown mode minimize power consumption.
  • Reliable performance: Thermal shutdown protection ensures reliable operation.
  • Ease of use: Simple circuit design and minimal external components simplify integration.

Technical Specifications: The LM4852LQ features an AGC threshold, output power up to 1.1W into 8 ohms, a low THD+N (Total Harmonic Distortion + Noise) level, and is available in a space-saving package. Consult the Texas Instruments datasheet for more detailed specifications, application circuits, and performance graphs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess