EN
  • EN
  • DE

RN49P1CT

Part No RN49P1CT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 297447-RN49P1CT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN49P1CT CAD Model

Description

The RN49P1CT is a P-channel MOS Type Field Effect Transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for load switching and power management in a variety of electronic devices. It's often used in applications where a low on-resistance and efficient switching are required.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Surface Mount Package
  • Halogen Free

Benefits:

  • Efficient Power Switching: Minimizes power loss during switching, maximizing energy efficiency.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generated during operation.
  • Space Saving: Surface mount package allows for compact design.
  • Reliable Performance: Toshiba's manufacturing quality ensures consistent and dependable operation.
  • Simplified Circuit Design: Easy to implement in a variety of power switching and control circuits.

Additional Details:

The RN49P1CT P-channel MOSFET is designed to control power distribution in low voltage systems, and is particularly well-suited for battery management applications. It's designed to be used as a high-side switch in battery-powered devices and other power management systems where minimal power loss and low voltage operation are critical. The low on-resistance of the device helps improve the overall efficiency of the system. The device conforms to environmental standards and is halogen-free. Refer to the product datasheet for detailed specifications on operating conditions and performance characteristics.

Typical Electrical Characteristics:

  • Drain-Source Voltage (VDSS): -20V
  • Gate-Source Voltage (VGSS): ±12V
  • Drain Current (ID): -2A
  • On-Resistance (RDS(on)): 0.125Ω (at VGS = -4.5V)

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess