EN
  • EN
  • DE

RT1N432C-T112-1

Part No RT1N432C-T112-1
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299695-RT1N432C-T112-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1N432C-T112-1 CAD Model

Description

The RT1N432C-T112-1 is a precision adjustable shunt regulator manufactured by ISAHAYA. It functions as a three-terminal adjustable shunt regulator, known for its excellent temperature stability and sharp turn-on characteristics, making it suitable for various voltage regulation applications. In operation, it is similar to a Zener diode but offers greater precision and adjustability in voltage control.

Applications:

  • Precision Voltage Regulation: Used for maintaining stable voltage levels in sensitive electronic equipment.
  • Shunt Regulator: Provides a stable voltage reference by shunting excess current.
  • Voltage Monitoring: Monitors voltage levels to prevent over- or under-voltage conditions.
  • Error Amplifier: Corrects voltage deviations in feedback loops to maintain stability.
  • Linear Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Switching Power Supplies: Supplies a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Allows for flexible voltage configuration via external resistors.
  • Low Temperature Coefficient: Ensures consistent performance across a wide temperature range.
  • Sharp Turn-On Characteristics: Enables precise voltage regulation.
  • Low Dynamic Output Impedance: Maintains stable performance under varying load conditions.
  • Sink Current Capability: Supports a sink current capability up to a certain level (consult datasheet).
  • Reference Voltage Tolerance: Offers a tightly controlled reference voltage.

Benefits:

  • Precise Voltage Control: Facilitates fine-tuning of the output voltage.
  • Stable Operation: Provides reliable performance due to its low temperature coefficient.
  • Versatile Application: Adaptable to a wide range of voltage regulation tasks.
  • Cost-Effective: Delivers a dependable and economical voltage regulation solution.
  • Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.

Additional Details:

The RT1N432C-T112-1 typically comes in a TO-92 package. Its reference voltage is around a specific value (consult datasheet). External resistors are used to set the desired output voltage. This device is designed to operate within specific input voltage and current limits. Consult the datasheet for complete specifications and application guidelines. The 'T112-1' designation likely signifies a particular tape and reel packaging configuration. It's essential to cross-reference datasheets for the RT1N432C series to understand specific differences from other related parts like RT1N431.

This device is commonly used in power management circuits, particularly where precise and stable reference voltages are needed. The ISAHAYA version is compatible with similar parts and adheres to relevant quality control and supply chain standards. The 432 likely denotes a different reference voltage or other internal characteristic than the 431 series.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess