EN
  • EN
  • DE

HAL505SF-A

Part No HAL505SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH LATCH SOT89B-1  /  Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr TDK-Micronas GmbH
Series HAL® 5xy
Package Tape & Reel (TR)
Product Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 17mT Trip, -17mT Release
Test Condition 25°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 170°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1131393-HAL505SF-A
Ultra Librarian 3D Model Ultra Librarian HAL505SF-A CAD Model

Description

The HAL505SF-A is a magnetic sensor switch IC that is designed to detect the presence of a magnetic field.

  • Function: Latching
  • Output: Open Drain
  • Sensing Range: 17mT trip and -17mT release
  • Input Voltage Range: 3.8V to 24V
  • Package: TO-243AA, Variant
  • Mounting: SMD (SMT)

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
Shipped in packet-tape reel(5,000pcs per reel)
Lowest to $65.9644
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess