EN
  • EN
  • DE
  • IT

A1315LLHLX-5-T

Part No A1315LLHLX-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Technology Hall Effect
Output Type Analog Voltage
Supplier Device Package SOT-23W
Mounting Type Surface Mount
Package / Case SOT-23W
Base Product Number A1315
Standard Package 30,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347329-A1315LLHLX-5-T
Ultra Librarian 3D Model Ultra Librarian A1315LLHLX-5-T CAD Model

Description

The A1315LLHLX-5-T is a Hall Effect magnetic sensor that is ideal for use in linear and compass applications.

  • Output Type: Analog Voltage
  • Package Type: SOT-23W
  • Mounting Type: Surface Mount
  • Bandwidth Limit: No Bandwidth Limit
  • Maximum Current Supply: Not Specified
  • Sensing Range: Not Specified
  • Resolution: Not Specified
  • Manufacturer: Allegro MicroSystems
  • Standard Package: 30,000
  • REACH: Unaffected

You May Also Be Interested in

Micronas GmbH
SOT-89B
Lowest to $0.3622
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $2.0606
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Diodes Incorporated
SENSOR LINEAR ANALOG SM8 / Dimensional Magnetoresistive Sensor 3 Axis 6KA/m Magnetic Field Automotive 8-Pin SM8 T/R
Need more? Email Us
Diodes Incorporated
SENSOR HALL EFFECT ANALOG TO92S / LINEAR HALL EFFECT IC
Lowest to $0.5607
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.6089
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4337
AKM Semiconductor Inc.
SENSOR LINEAR ANALOG 4SOP
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess