EN
  • EN
  • DE
  • IT

XB3-24Z8UT

Part No XB3-24Z8UT
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 U.FL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169117-XB3-24Z8UT
Win Source Part Number Cross
Manufacturer Digi
Category RF and Wireless RF Transceiver Modules and Modems
Series XBee® 3 Zigbee 3
Package Tray
Product Status Active
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Ultra Librarian 3D Model Ultra Librarian XB3-24Z8UT CAD Model

Description

The XBee® 3 Zigbee 3 is a RF transceiver module from Digi.

  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Data Rate: 250kbps
  • RF Family/Standard: 802.15.4
  • Modulation: DSSS
  • Application: Wireless communication, including home automation, industrial control, and smart energy management
  • Product Status: Active
  • Packaging: Tray

You May Also Be Interested in

U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess