EN
  • EN
  • DE

DRV5055A3QDBZR

Part No DRV5055A3QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±85mT
Supply Voltage (V) 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Maximum) 10mA
Current - Output (Maximum) 1mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804915-DRV5055A3QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5055A3QDBZR CAD Model

Description

Product Overview: Texas Instruments DRV5055A3QDBZR

The DRV5055A3QDBZR from Texas Instruments is a high-performance linear Hall effect sensor designed for a wide range of applications. Utilizing the latest magnetic sensing technology, it provides a linear voltage output that is directly proportional to the applied magnetic flux density. This sensor is part of Texas Instruments' DRV5055 series, known for its reliability and precision in detecting magnetic fields.

Key Features

  • Linear Hall Effect Sensor: The DRV5055A3QDBZR responds to magnetic fields with a linear analog output.
  • Wide Range of Supply Voltages: It operates across a broad supply voltage range of 4.5 V to 38 V, making it versatile for various applications.
  • High Sensitivity: With its high magnetic sensitivity, the device can detect even slight changes in magnetic flux density, ensuring accurate readings.
  • Temperature Compensated: The sensor includes built-in temperature compensation, which maintains performance across a temperature range of -40°C to 125°C.
  • Factory-Trimmed: Each unit is factory-trimmed, which provides for consistent performance and minimizes the need for end-user calibration.
  • Robust Design: The DRV5055A3QDBZR is designed to withstand harsh automotive environments, complying with the AEC-Q100 standard for automotive quality.

Applications

The versatility of the DRV5055A3QDBZR makes it suitable for a variety of applications, including but not limited to:

  • Position sensing in industrial and consumer applications
  • Current sensing in motor control systems
  • Fluid level measurement
  • Proximity detection for safety and security systems
  • Automotive sensing applications, such as brake and accelerator pedal positioning

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The DRV5055A3QDBZR is backed by Texas Instruments' extensive technical documentation, application notes, and design resources, helping to accelerate the design-in process and reduce time to market.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4256 $51.0720
290+ $0.3492 $101.2680
445+ $0.3383 $150.5435
615+ $0.3274 $201.3510
790+ $0.3165 $250.0350
1,060+ $0.2837 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,830 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess