EN
  • EN
  • DE

A1351LKTTN-T

Part No A1351LKTTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Technology Hall Effect
Axis Single
Output Type PWM
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 7.8mA (Typ)
Resolution 11 b
Bandwidth 150Hz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Programmable, Temperature Compensated
Supplier Device Package 4-SIP
Mounting Type Through Hole
Package / Case 4-SIP Module
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347242-A1351LKTTN-T
Ultra Librarian 3D Model Ultra Librarian A1351LKTTN-T CAD Model

Description

The A1351LKTTN-T is a linear, compass integrated circuit (IC) from Allegro MicroSystems.

  • Type: Programmable IC
  • Application: Magnetic sensor applications
  • Axis: Single
  • Output Type: PWM
  • Bandwidth: 150Hz
  • Resolution: 11 bits
  • Temperature Range: -40°C to 125°C
  • Voltage Supply: 4.5V to 5.5V
  • Package: 4-SIP module
  • Mounting Type: Through-hole
  • Feature: Temperature compensated
  • REACH Status: REACH unaffected
  • Standard Package: 4,000

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Lowest to $1.5251
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $78.3217
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $0.5728
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $0.3914

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess