EN
  • EN
  • DE

A1367LKTTN-2U-T

Part No A1367LKTTN-2U-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16.5mA
Current - Output (Max) 10mA
Bandwidth 240kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Programmable
Mounting Type Through Hole
Package / Case 4-SIP
Base Product Number A1367
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347363-A1367LKTTN-2U-T
Ultra Librarian 3D Model Ultra Librarian A1367LKTTN-2U-T CAD Model

Description

The 1347363-A1367LKTTN-2U-T is an analog voltage linear compass (IC) from Allegro MicroSystems.

  • Mounting Type: Through-Hole
  • Package: 4-SIP
  • Standard Package: 4,000
  • Series: Automotive, AEC-Q100
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Axis: Single
  • Sensing Range: Programmable
  • Bandwidth: 240kHz
  • Current Supply (max): 16.5mA
  • Current Output (max): 10mA
  • Voltage Supply: 4.5V ~ 5.5V
  • Temperature Range: -40°C ~ 150°C (TA)

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Lowest to $1.5251
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $15.0004
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $2.3284
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess