EN
  • EN
  • DE
  • IT

MICROFJ-30035-TSV-TR

Part No MICROFJ-30035-TSV-TR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 8WBGA / Photodiode 420nm 110ps 8-WBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr onsemi
Series J-SERIES SIPM
Package Tape & Reel
Product Status Active
Wavelength 420nm
Color - Enhanced -
Spectral Range 200nm ~ 900nm
Diode Type Avalanche
Responsivity @ nm -
Response Time 110ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 1.9µA
Active Area 9.43mm²
Viewing Angle -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WBGA
Base Product Number MICROFJ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1353290-MICROFJ-30035-TSV-TR
Ultra Librarian 3D Model Ultra Librarian MICROFJ-30035-TSV-TR CAD Model

Description

The MICROFJ-30035-TSV-TR is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing high-performance solutions for the most demanding electronic applications.

Key Features

  • High Efficiency: The MICROFJ-30035-TSV-TR is engineered to deliver high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Compact Footprint: With its small form factor, this product is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Low Power Consumption: It is designed to operate with minimal power consumption, making it suitable for battery-powered devices and extending their operational life.
  • Robust Thermal Performance: The device exhibits excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Versatility: The MICROFJ-30035-TSV-TR is versatile and can be used across a wide range of applications, from consumer electronics to industrial systems.

Applications

The MICROFJ-30035-TSV-TR is designed to be used in various applications, including but not limited to:

  • Power management modules
  • Portable and wireless devices
  • Computing and storage platforms
  • Automotive electronics
  • LED lighting

Quality and Reliability

ON Semiconductor ensures that the MICROFJ-30035-TSV-TR meets the highest quality and reliability standards. The device undergoes rigorous testing procedures to guarantee performance under extreme conditions and compliance with industry certifications.

Environmental Consideration

As part of ON Semiconductor's green initiative, the MICROFJ-30035-TSV-TR is manufactured with eco-friendly materials and processes, emphasizing the company's dedication to environmental sustainability.

Ordering Information

The MICROFJ-30035-TSV-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The 'TR' suffix indicates the product is provided in this convenient tape and reel format.

You May Also Be Interested in

Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8671 $83.7342
3+ $34.3525 $103.0575
5+ $33.2790 $166.3950
7+ $32.2055 $225.4385
9+ $31.1320 $280.1880
11+ $27.9114 $307.0254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess