EN
  • EN
  • DE

VBP104SR

Part No VBP104SR
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 750 TO 1050 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 27 Weeks
Features Photodiode 940nm 100ns 130° 2-SMD, Z-Bend
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 2-SMD, Z-Bend
Family Name VBP104
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number 751-1497-2-ND, 751-1497-1-ND, 751-1497-1, 751-1497-2, 751-VBP104SRDKR, 751-1497-6-ND, 751-VBP104SRCT, 751-1497-6, 751-VBP104SRTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902495-VBP104SR
Ultra Librarian 3D Model Ultra Librarian VBP104SR CAD Model

Description

The Vishay VBP104SR photodiode is a surface mount device with a 940 nm wavelength and a response time of 100 ns.

  • Wavelength: 940 nm
  • Response Time: 100 ns
  • Viewing Angle: 130 degrees
  • Package: 2-SMD, Z-bend
  • Family: VBP104 family
  • Application: Sensors
  • Operating Temperature: -40°C to 100°C
  • Supplied in: Reels of 1000 pieces
  • Popularity Rate: 62 pct.
  • Supply and Demand Status: Balance
  • Estimated Production Lead Time: 27 weeks
  • HTSUS: 8541.40.6050

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
NJR Corporation/NJRC
Need more? Email Us
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0685 $100.0100
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess